GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG7-063

Description
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected. The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic Bearing Plate: PPS (Ryton®)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG7-063 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG7-063
Magnetic Drive Circulator Pumps INTG7-063
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected. The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new. Wetted Materials: Pump Body: PPS (Ryton®) Housing: PPS (Ryton®) Impeller: PPS (Ryton®) Rotor Shell: PPS (Ryton®) Static O-Rings: FKM (Viton®), EPDM Pump Shaft: Ceramic Bearing Plate: PPS (Ryton®)

Product Overview

Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements.

Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption.

The DC powered variable speed pumps are ideal for multiple of OEM applications where a small footprint is desired and high performance is expected.

The Integrity Series Pumps were designed specifically for OEM customization. The chart below is a general overview of GRI’s Integrity Series, INTG7 Pumps. If you do not find a pump that meets your exact requirements, our dedicated Sales Team will work with you to create a solution specific to your application - whether it is customizing an existing pump or designing new.

Wetted Materials:

  • Pump Body: PPS (Ryton®)
  • Housing: PPS (Ryton®)
  • Impeller: PPS (Ryton®)
  • Rotor Shell: PPS (Ryton®)
  • Static O-Rings: FKM (Viton®), EPDM
  • Pump Shaft: Ceramic
  • Bearing Plate: PPS (Ryton®)
Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG7-063
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 1.000 to ? inch (25.4 to ? mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details