Sealless, self-priming, plastic, horizontal
FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Sealless, self-priming, plastic, horizontal
FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Sealless, self-priming, plastic, horizontal
FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Sealless, self-priming, plastic, horizontal
FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Sealless, self-priming, plastic, horizontal
FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of neodymium magnetic drive technology and corrosion resistant polypropylene and PVDF to handle the most difficult applications with no seal replacement, no leaks and the capability to run-dry without damage.
The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | Finish Thompson, Inc. | |
---|---|---|---|---|---|
Product Category | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps | Liquid Handling Pumps |
Product Number | SP11 Model | SP11 Model | SP11 Model | SP11 Model | SP11 Model |
Product Name | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps | Centrifugal Pumps |
Pump Type | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump | Centrifugal Pump |
Discharge Pressure | 90.0 psi (63.28 m of Water) | 90.0 psi (63.28 m of Water) | 90.0 psi (63.28 m of Water) | 90.0 psi (63.28 m of Water) | 90.0 psi (63.28 m of Water) |
Liquid Flow | 99.000 GPM (375.00 L/min) | 89.000 GPM (337.12 L/min) | 104.000 GPM (393.94 L/min) | 78.000 GPM (295.45 L/min) | 83.000 GPM (314.39 L/min) |
Discharge Size | 1.500 inch (38.1 mm) | 1.500 inch (38.1 mm) | 1.500 inch (38.1 mm) | 1.500 inch (38.1 mm) | 1.500 inch (38.1 mm) |