Cole-Parmer 410133-201 - Armstrong Motor-Mounted End-Suction Centrifugal Pump, 44GPM, 1/2HP, Single Phase GO-79733-00

Description
• Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life • Compact footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating

Suppliers

Company
Product
Description
Supplier Links
410133-201 - Armstrong Motor-Mounted End-Suction Centrifugal Pump, 44GPM, 1/2HP, Single Phase - GO-79733-00 - Cole-Parmer
Vernon Hills, IL, United States
410133-201 - Armstrong Motor-Mounted End-Suction Centrifugal Pump, 44GPM, 1/2HP, Single Phase
GO-79733-00
410133-201 - Armstrong Motor-Mounted End-Suction Centrifugal Pump, 44GPM, 1/2HP, Single Phase GO-79733-00
• Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life • Compact footprint achieved through use of 3500-rpm motor • Standard mechanical seal prevents liquid seepage and is self-lubricating

• Economical close-coupled centrifugal pumps for your HVAC and light industrial applications
• Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections
• High-strength resin impeller reduces axial thrust resulting in longer life
• Compact footprint achieved through use of 3500-rpm motor
• Standard mechanical seal prevents liquid seepage and is self-lubricating

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-79733-00
Product Name 410133-201 - Armstrong Motor-Mounted End-Suction Centrifugal Pump, 44GPM, 1/2HP, Single Phase
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
TEXEL®Magnet Drive Pump - 6410 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
3v Battery, Automatic, Time Controlled, Lubrication Pump - FP400B - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details
FSH-CM Series of slit coating pump system - FSH-CM - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Pump Housing Material Stainless Steel; Teflon, Ceramic
Industry Served PhotoResist coating, Slot die coating, Perovskite solar cell coating
View Details