The Boxer 3KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged.
Brushed DC motor options are offered in this series.
Like all other pumps in the Boxer range, this series can be customized to specific OEM requirements.
Clark Solutions | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 3112.510 |
Product Name | 3KD Series Diaphragm Pump |
Pump Type | Diaphragm Pump; Positive Displacement Pump |
Discharge Pressure | 27.6 psi (19.4 m of Water) |
Liquid Flow | 4.224 GPM (16.00 L/min) |