Mudguard Washer Kits
Number of Pieces = 240
Washer Type = Mudguard
For Thread Size = M10, M5, M6, M8
Material = Stainless Steel
Stainless Steel Type = 316, A4
Finish = Plain
Outside Diameter Largest Size = 30mm
Outside Diameter Smallest Size = 25mm
RS Components, Ltd. | |
---|---|
Product Category | Washers |
Product Number | 7211487 |
Washer Type | Mudguard |