These high-quality wedge lock washers from Heico offer anti-vibration security for even the most demanding of bolted joint applications. This range of wedge lock washers use preload force, not friction, in securing the bolt fastening and washers are available in both unalloyed steel and stainless steel.
Washer Type = Wedge Lock
Inside Diameter = 6.5mm
Outside Diameter = 10.8mm
Material = Unalloyed Steel
RS Components, Ltd. | |
---|---|
Product Category | Washers |
Product Number | 8199818 |
Washer Type | Wedge Lock |