Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
1FWG8USSYZ
Description
APPLICABLE STANDARD USS
FASTENER SIZE 1 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 50 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD USS
FASTENER SIZE 1 INCH
FINISH/COATING ZINC PLATED
TYPE ROUND
COLOR YELLOW
PACKAGE QUANTITY 50 PIECES
- APPLICABLE STANDARD USS
- FASTENER SIZE 1 INCH
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- COLOR YELLOW
- PACKAGE QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Washers |
Product Number
|
1FWG8USSYZ |
Product Name
|
Flat/Plain Washer - Non Metric |
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Trelleborg Sealing Solutions Americas
Washer Type
Flat or USS; Self-sealing
Material
Consists of a metal layer between two rubber layers; Rubber
View Details
National Bolt & Nut Corporation
Washer Type
Flat or USS
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated (optional feature)
View Details