Minerallac Company
Fender Washer - Non Metric
40743-6
-
Minerallac Company
-
Minerallac Company
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
Datasheet
Suppliers
Fender Washer - Non Metric
40743-6
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 250 PER JAR
Datasheet
Fender Washer - Non Metric
40743-6
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 250 PER JAR
Datasheet
Technical Specifications
Product Category
|
Washers |
Product Number
|
40743-6 |
Product Name
|
Fender Washer - Non Metric |
Washer Type
|
Fender
|
Material
|
Steel
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical; Disc Spring
Material
Polysorb®
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Lockwasher, External Tooth
Thickness
1.930 to 2.000 inch (49.022 to 50.800 mm)
View Details
Washer Type
Flat or USS
Material
Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish
BlackOxide
View Details