Ebinger Manufacturing Corp. Channel Washer SQW38

Description
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Washer - SQW38 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Channel Washer
SQW38
Channel Washer SQW38
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • ASTM A575-81 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 7/16 INCH DIA HOLE SIZE
  • 3/8 INCH-16 TPI BOLT/ROD SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Channel Washer - SQW38 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Channel Washer
SQW38
Channel Washer SQW38
SQUARE TYPE ASTM A575-81 STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 1-5/8 INCH 7/16 INCH DIA HOLE SIZE 3/8 INCH-16 TPI BOLT/ROD SIZE PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • ASTM A575-81 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 7/16 INCH DIA HOLE SIZE
  • 3/8 INCH-16 TPI BOLT/ROD SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Washers
Product Number SQW38
Product Name Channel Washer
Washer Type Channel Washer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Rubore® Washer -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Washer Type Flat or USS; Self-sealing
Material Consists of a metal layer between two rubber layers; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Nord-Lock X-Series Washers -  - Nord-Lock, Inc.
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details