Daemar Inc. DIN 2093 Metric Series Disc Springs DS025.4-050-02.5

Description
DIN 2093 Metric Series Disc Springs

Suppliers

Company
Product
Description
Supplier Links
DIN 2093 Metric Series Disc Springs - DS025.4-050-02.5 - Daemar Inc.
Lawrenceville, GA, USA
DIN 2093 Metric Series Disc Springs
DS025.4-050-02.5
DIN 2093 Metric Series Disc Springs DS025.4-050-02.5
DIN 2093 Metric Series Disc Springs

DIN 2093 Metric Series Disc Springs

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number DS025.4-050-02.5
Product Name DIN 2093 Metric Series Disc Springs
Inside Diameter 1.000 inch (25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers -  - Nord-Lock, Inc.
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Wave Spring - C056-L9 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details