80/20 Inc.
Screw and Nut Drivers
T-HANDLE
Description
5 MM ALLEN WRENCH
Request a Quote
Email Supplier
Datasheet
Description
5 MM ALLEN WRENCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
4876-T-HANDLE-ND |
|
Product Name
|
Screw and Nut Drivers |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Details
2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards
RoHS Compliant
View Details
3 suppliers
Type
Standard Screwdriver
Drive Type
Crosshead; Slotted
Drive Details
Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details