Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
80/20 INC.
1020-120 -- STRUCTURAL, MOTION HARDWARE
80/20 Inc.
Structural, Motion Hardware
1020-120
Description
"1"" X 2"" T-SLOTTED EXTRUSION 120"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"1"" X 2"" T-SLOTTED EXTRUSION 120"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Structural, Motion Hardware
4876-1020-120-ND
Structural, Motion Hardware
4876-1020-120-ND
"1"" X 2"" T-SLOTTED EXTRUSION 120"""
"1"" X 2"" T-SLOTTED EXTRUSION 120"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Uncategorized Products
Product Number
4876-1020-120-ND
Product Name
Structural, Motion Hardware
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Circuit Breakers & Accessories
391.8352.020
View Details
Advanced Linear Devices, Inc.
4-Channel SAB PCB with one mounted ALD810020SCLI
SABMB810020
View Details
2
suppliers
Advantech
Monitors
IDS-3106N-80VGA1E
View Details
TE Connectivity
Unclassified
02560234-060
View Details