CE+T Power Datasheets for DC-AC Inverters
DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more
| Product Name | Notes |
|---|---|
| ALTO will be the most adequate response to large output power needs. It includes : Dual input sources (AC & DC) with a wide AC input range of 150 VAC... | |
| BRAVO is a compact and scalable modular inverter providing a pure sine wave AC supply. In conjunction with a DC Power system, it provides an excellent AC backup solution. It... | |
| BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included... | |
| BRAVO-ST is a compact inverter with automated by-pass solution providing a pure sine wave AC supply. Combined with a DC Power system, it provides an excellent AC backup solution. It... | |
| E-one is a compact inverter providing a pure sine wave AC supply. Combined with a DC Power system, it provides an excellent AC backup solution. It uses the latest inverter... | |
| Low power requirements usually means the installation of a standalone inverter together with a Manual By-Pass The main inconvenient is of course that in case of an inverter failure, your... | |
| Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC No need of external static Switch (all STS functions included in each module)... | |
| NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage... | |
| The MEDIA 2I is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & | |
| The MIPS is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play... | |
| The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play... | |
| The RBS is a readymade and heavy duty inverter package designed to provide a pure sine wave AC supply within most demanding industrial environments. Compact, friendly Plug & Play installation,... | |
| The TSI Bravo HC inverter system is specially designed to cater to air conditioning unit, typically in telecom shelters, or motor loads. The TSI Bravo HC is a single phase... | |
| The Y-One standalone inverter was developped using our TSI Technology, which will bring you the same features and benefits as our Modular Inverters product range : high efficiency high power... | |
| VEDA is a DC/AC offering AC Backup Solution up to 4000VA. Easy integration in 300, 400 and 600mm depth cabinet. High operation T° range (up to 65°C) 500VA module offering... | |
| Y-ONE is a compact inverter providing a pure sine wave AC supply. In conjunction with a DC Power system, it provides an excellent AC backup solution. It uses the latest... | |
| Y-ONE is an upscale stand alone inverter providing a pure sine wave AC supply. It is the corner stone of an AC backup solution compatible with any kind of DC... |