Soft Robotics Gripper Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Food safe materials. FDA and EC-1935 certification. Used for pick and place of fruits, dough, candies, pastry and vegetables. | |
| Four-finger gripper combination has high adaptability and speed, especially suitable for grasping square objects. | |
| It is used for high-precision plug and pull of small electronic parts. Assembling, sorting, testing and packaging of ceramic and plastic parts in mobile phone, PCBs, silicon wafers, optic glasses. | |
| Mini soft beak combination, connecting rod with buffer function, flange connection module can be directly installed at the end of UR mechanical arm, suitable for the handling of micro jewelry,... | |
| Rochu Soft robotic gripper can be used to pick the soft breathable fabric layers. pick only the first layer from multi-layers. | |
| Six fingers gripper combination has relatively high load capacity, especially suitable for grasping long and heavy objects. | |
| Smart picking / Bin picking with AI technology in the warehousing and logistics industry. | |
| The modular design enables the flexible tentacle finger module to be seamlessly spliced and extended. With the sliding mounting plate and standard profile, the flexible tentacle claw has extremely high... | |
| Three-finger gripper combination has a strong adaptability and relatively high speed, especially suitable for circular objects to grasp, but also can be used outside the brace. | |
| Used for sorting, handling, loading and unloading of automobile parts, like headlights, special-shaped parts, bearing, soft battery core, seat slide rails or seat headrest. |