Robotiq Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
2F Series suitable for robust, factory-proven hardware and high pinch force and payload. Patented finger design enables both internal and external parallel gripping, as well as a unique encompassing grip...
2F-140 Grippers are designed to be plug and play on collaborative robots, making it easy to integrate them into your automation. By eliminating changeovers and reducing tooling costs, you can...
Ability to handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal (dry) and...
Hand-E’s high accuracy and 50 mm parallel stroke makes it suitable for precision assembly tasks, while its sealed design ensures reliability in the toughest manufacturing conditions, including CNC machining.
Quality Testing, Assembly,Pick & Place, Machine Tending
Robotiq Vacuum Grippers can handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal...
The 2F-85 and 2F-140 Adaptive Grippers are the grippers for collaborative robots. Use them to accomplish a complete lineup of applications with a fast time-to-production—n o robotics expertise required. They’re...
The Robotiq 3-Finger adaptive gripper is an ideal option for maximum versatility and flexibility: picks up any object of any shape. Adapts to the object’s shape for a solid grip,...