Light and compact in four different sizes. Auto switch mounting at four locations. Stainless steel fingers as standard. Improved resistance to dusty environments. Double Acting. 180° Operating angle. M5 connection port. Pressure range 1 â 6 bar
Manufacturer Series = MHY2
Action = Double
Number of Fingers = 2
Gripping Type = Angle
Maximum Operating Pressure = 0.6 MPa
Port Connection = M5 x 0.8
Weight = 150g
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Grippers |
Product Number | 7007320 |
Style | Angular |