The MHL series from SMC are air grippers ideal for gripping different sized parts. These pneumatic grippers are designed with dual piston construction creating a compact gripper with a large holding force.
Wide opening air gripper. Parallel style. Auto switch capable
Manufacturer Series = MHL2
Action = Double
Number of Fingers = 2
Gripping Type = Parallel
Maximum Operating Pressure = 0.6 MPa
Port Connection = M5 x 0.8
Weight = 2.8kg
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Grippers |
Product Number | 7007308 |
Style | Parallel |