OnRobot A/S Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Grippers | |
| OnRobot's MG10 is a versatile, easy to use magnetic gripper for material handling, assembly and machine tending applications in manufacturing, automotive and aerospace environments. Fully compatible with all major robot... | |
| RG Series gripper offers a flexible collaborative gripper with built-in Quick Changer up to 110mm stroke. It provides intelligence, fast deployment, easy customization and programming. | |
| The 2FG7 is easily redeployed on any collaborative robot, making it ideal for low-volume, high-mix production, and enabling fast ROI for many different applications. Can relieve your human employees of... | |
| The flexible arms and adjustable vacuum enables the VG10 to handle a range of objects in varying sizes. Seamless integration with Universal Robots and support of generic robot interfaces make... | |
| The Gecko Single Pad (SP) Gripper brings the innovative Gecko adhesive gripper technology to small-footprint applications that were previously impossible to automate. The gecko-inspired adhesive technology offers precise, no-mark gripping,... | |
| The OnRobot 2FG7 Finger Gripper stands out as a practical solution for confined spaces and challenging industrial automation tasks. With a remarkable maximum payload capacity of 11 kg (24.3 lb),... | |
| The OnRobot 3FG15 Finger Gripper stands out as a versatile solution for gripping cylindrical objects, making it particularly well-suited for machine-tending applications like CNC lathe machines. Notably, the gripper's design... | |
| The OnRobot Soft Gripper is able to pick a wide array of irregular shapes and delicate items, making it ideal for pick-and-place applications in food and beverage production, as well... | |
| The RG2 - 2kg payload robot arm gripper is a flexible collaborative gripper with built-in Quick Changer up to 110mm stroke. It provides intelligence, fast deployment, easy customization and programming. | |
| The RG2-FT is a state-of-the-art gripper with added sensing and intelligence. It has built-in force/torque and proximity sensor providing very precise automation. This enables true collaboration with human operators, supporting... | |
| The RG6 – 6kg payload robot arm gripper is a flexible collaborative gripper with built-in Quick Changer, up to 150mm stroke. It provides intelligence, fast deployment, easy customization and programming. | |
| The VGC10 electrical compact vacuum gripper has unlimited customization possibilities. It has changeable suction cup options too for nearly any application need. Smaller than the VG10, the VGC10 can fit... | |
| VGP20 is the world’s most powerful electric vacuum gripper, with payloads up to 20kg (44.1 lbs) and none of the cost, complexity, and maintenance of pneumatic grippers. The VGP20 is... |