GIMATIC S.p.A. Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
• 4 needles (PT25) or 8 needles (PT28) with 2mm diameter • 4 needles of diameter 1.5mm (PT23) (PT30). • Suitable for plastics, textile and food industry. • Double-acting drive...
• BB-12-00, double-acting. • BB-12-NO, normally open. • BB-13-NO, normally open with sensor. • Body and jaws made of cast zinc alloy (zamak). • Slim profile. • Gripper mounting possible...
• Double acting (single acting upon request for PE-25... and PE-45...). • High efficiency and reliability due to the lack of driving parts. • Wide choice of stroke length options.
• Double acting radial drive. • The gripping force is totally available on the entire stroke (from 0° to 90° both on opening and on closing). • Light weight, due...
• Double acting radial drive. • The gripping force is totally available on the entire stroke (from 0° to 90° both on opening and on closing). • Light weight; due...
• Double acting with optional springs (on closing or on opening). • Long stroke or short stroke. • Possibility of front fastening with through screws. • High efficiency transmission system.
• Double acting with optional springs (on closing or on opening). • Long stroke or short stroke. • Possibility of front fastening with through screws. • High efficiency transmission system.
• Double acting. • High gripping force. • Suitable for heavy duty applications. • Optional magnetic sensors. • FDA-H1 food-grade grease.
• Double-acting drive (normally closed on request). • High gripping force. • IP67 protection rating. • Double O-Ring sealing on the columns. • Suitable for harsh environments. • Optional magnetic...
• Double-acting drive on both sides. • Bore: 25mm. • Angular stroke adjustable up to 12°. • Compatible with all the accessories of the MFI series . • Optional magnetic...
• Double-acting drive. • Backlash adjusting system. • High performance in small dimensions. • The rugged construction lends itself to heavy duty applications for a trouble free long life without...
• Double-acting drive. • Also available with spring open (TGP20-NO). • Optional magnetic sensors [1]. • FDA-H1 food-grade grease. • Supplied with centring sleeves for jaws [2] and body [3]...
• Double-acting drive. • Available with normally closed spring on request. • Self-centering mechanism. • Various mounting and feeding options. • Optional magnetic sensors. • FDA-H1 food-grade grease. • Stainless...
• Double-acting drive. • Backlash adjusting system. • Maintenance-free long life and reliability. • Various mounting and feeding options. • Optional magnetic sensors. • FDA-H1 food-grade grease.
• Double-acting drive. • Backlash adjusting system. • Maintenance-free long life and reliability. • Various options for fastening. • Optional magnetic sensors. • Also available with spring closed (-NC) or...
• Double-acting drive. • High efficiency and reliability due to the lack of driving parts. • Choice: 2 or 3 jaws. • Optional magnetic sensors. • FDA-H1 food-grade grease.
• Double-acting drive. • Maintenance-free long life and reliability. • Various options for fastening. • Optional magnetic sensors. • Also available with normally closed spring (-NC) • or with normally...
• Double-acting drive. • Self-centering mechanism. • Ready for magnetic and inductive sensors. • Light weight, due to its alloy construction. • FDA-H1 food-grade grease.
• Double-acting drive. • The rugged construction lends itself to heavy duty applications for a trouble free long life without maintenance. • Wide choice of stroke length and gripping force...
• Double-acting drive. • Very high gripping force at the end of the closing stroke. • Maintenance-free long life and reliability. • Various options for fastening. • Optional magnetic sensors.
• Double-acting drive. • Very high performance/price ratio. • Lightweight, as light alloy and plastic resin had been utilized. • Gripper mounting possible on two sides. • Optional magnetic sensors.
• Double-acting or with normally open spring (-NO). • Very high gripping force in relation to weight and dimensions. • Various fastening options. • Optional magnetic sensors. • FDA-H1 food-grade...
• Double-acting pneumatic piston, 16mm bore, with reset spring in holding position. • Suitable for handling small parts in ferromagnetic material. • Various MFI series accessories for clamp-mounting on the...
• Flat profile. • Robust guide. • High gripping force. • Small weight and dimensions. • High dimensional accuracy. • Also available with spring closed (-NC) or spring open (-NO).
• Hannover IF Design Award 1999 winner. • Modular with Gimapick system. • Double-acting drive (single-acting on request). • Air feeding possible directly from the fixing plate. • Easy fastening...
• Modular with Gimapick system. • Double-acting drive. • Air feeding possible directly from the fixing plate. • Possibility to mount it on front with through screws. • High gripping...
• New concept for innovative air hands. • Upward movement. • The elastic part can be in Silicone or NBR. • Grip diameters from 4.5 to 8.7 mm.
• New concept with sensor placed in rear position and reduced footprint in the gripping area. • Optional magnetic sensors. • The sensor is switched on only when an item...
• Non-self-centering double-acting drive. • Jaws with double connection, for applications with simultaneous loading/unloading. • Low weight. • Flat profile. • Simple and reliable. • Corrosion-resistant. • FDA-H1 food-grade grease.
• Robust guide. • Long stroke. • Integrated springs. • Various fixing and supply options. • FDA-H1 food-grade grease.
• Single acting with spring opening. • Several mounting accessories. • Steel jaws. • Plastic-steel-alumin ium composite body. • FDA-H1 food-grade grease. • Optional sensors and clamps.
• Single-acting drive with spring opening • Various mounting accessories available. • Optional suspension kit. • FDA-H1 food-grade grease.
• Single-acting drive with spring opening • Various mounting accessories available. • Steel jaws. • Plastic-steel-alumin ium composite body. • FDA-H1 food-grade grease.
• Single-acting drive with spring opening • Various mounting accessories available. • Steel jaws. • Plastic-steel-alumin ium composite body. • FDA-H1 food-grade grease. • Tandem piston for higher gripping force.
• Single-acting drive with springback. • 20mm body, clamp-mountable. • Various mounting accessories. • Modularity
• Single-acting pneumatic piston drive. • Linear finger movement perpendicular to the piston. • Finger with through-hole, to provide supply to a vacuum cup. • Removable rubber pad (HNBR) on...
• Single-acting. • Optional magnetic sensors. • FDA-H1 food-grade grease.
• Single-acting. • Soft contact with HNBR pads, with customised fingers, or with O-rings in NBR, silicone, Viton. • Various mounting accessories. • Magnetic sensors and relevant mounting brackets as...
• Specially suited for high speed machines. • Very short closing/opening time. • Low weight. • Maintenance-free long life and reliability. • Long stroke. • Reduced stroke (upon request). •
3-jaw grippers are mainly used for gripping round shape parts.
Angular grippers are used for gripping an off-centred object or for creating a wider opening with their angular stroke.
End Of The Arm Tool (EOAT) for vacuum based pick & place operations.
Gimatic offers various special-purpose, one-finger grippers, particularly suited for EOATs. They can be used for picking up a plastic part from a mould even through narrow spaces, as well as...
Gimatic’s patented expansion grippers of the MFD/MFU series are used for internal gripping. They can also be used to perform the leak test.
Grippers
Magnetic grippers are used for gripping ferro-magnetic objects. These grippers are frequently used in the plastic injection moulding sector to place inserts on EOATs.
Parallel grippers can be used in many applications as custom fingers can be created to match different part shapes.
Radial grippers feature a 90-degree movement on each finger, and can achieve a 180-degree opening-closing movement. They can be used in applications involving rotary/linear indexing tables for preventing finger crushes...
This gripper is suitable for long stroke and fast opening/closing motion and the gripping force is unaffected by the length of the custom fingers.