Item Number: B-001.0045, Outer Diameter: 75 mm, Inner Diameter: 38 mm, Inner Height: 65 mm.
ANVER Corporation | |
---|---|
Product Category | Grippers |
Product Number | B-001.0045 |
Product Name | Bottling Pick-Up Head |
Style | Parallel |
Actuation | Pneumatic |
Number of Grips | 1 |
Action | Double Action Spring Assist Open |