AGS Automation Greifsysteme Schwope GmbH Datasheets for Grippers

Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more

Product Name Notes
AGS Automation's Centering lock is an essential automation tool that is used for centering and locking grippers or units during manufacturing processes. The Centering lock unit ZVE is pneumatically driven,...
AGS Automation's Gripper Fingers, also known as GFI grippers, are designed to handle components that are too heavy for vacuum suction cups. When the demolding forces or handling weight are...
AGS Automation's gripper is the perfect solution for handling pallet boxes and palletizing them onto transport pallets. With a box size of 550mm x 370mm x 350mm, this gripper seamlessly...
AGS Automation's gripper system, also known as PAG impact grippers, are designed for precision picking up of inserts, bushings, rings or screws. These gripper systems come in different sizes, with...
AGS Automation's Gripper with Jaws, also known as GZA grippers, are designed to grip the sprue, which is the leftover plastic that is removed from a molded component. These grippers...
AGS Automation's Inner Bellows Gripper (IBG) is a specialized gripper designed for gripping components via a bore. This gripper is particularly useful for handling components that cannot be gripped using...
AGS Automation's Magnetic Gripper, also known as MGR, is a perfect solution for handling ferromagnetic components with ease. This gripper is specially designed to handle weights ranging from 200g to...
AGS Automation's parallel gripper, also known as PAG impact grippers, are designed for precision picking up of inserts, bushings, rings or screws. These grippers come in different sizes, with varying...
AGS Automation's part controls TEK is a useful feature for monitoring the presence of components in the gripper. When vacuum suction cup monitoring is not possible, the TEK system comes...
AGS Automation's vacuum pads, specifically the suction pad (vacuum cup) SG, are a reliable and cost-effective solution for handling components. With various designs, materials, and sizes available, these vacuum pads...
Grippers
The AGS Automation Attendance Check is a specialized system designed for industrial automation that provides accurate and efficient attendance monitoring. It is equipped with advanced sensors and cameras that are...
The AGS Automation Textile Gripper is a type of pneumatic gripper designed to handle soft materials such as textiles, insulating materials, woven fabrics, and sheet molding compounds. It uses needle...