The QS32X384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The low ON resistance of the QS32X384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The QS32X384 is ideal for switching wide digital buses, as well as hotplug buffering, and 5V to 3V conversion. The QS32X384 operates at -40C to +85C.
Integrated Device Technology | |
---|---|
Product Category | Logic Signal Switches |
Product Number | QS32X384Q1G8 |
Product Name | QuickSwitch Products High-Speed CMOS 20-Bit Bus Switch |
Supply Voltage (VS) | 5 volts |