Quincy Compressor Datasheets for Air Compressors

Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more

Product Name Notes
Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less...
Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the...
Designed especially to deliver 25-40 psig with maximum energy efficiency, the QSLP is perfectly suited for low-pressure applications. The QSLP uses between 10% and 25% less energy than the competitors.
Industrial gear driven air compressors with Quincy Compressor's over-sized, long-life airends. Industrial coolers and robust construction allow this unit to operate in the harshest conditions.  Read more: http://www.quincycom pressor.com/products /rotary-screw-compre...
Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength...
Quincy Compressor provides you with the industry's most reliable direct drive air compressor on the market. Robust direct drive airends, and multiple option configurations ensure that a QSI is the...
Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast...
The Quincy QGS offers superior compressed air performance in a compact, modern design. With a continuous 100% duty cycle, this rotary screw compressor operates without the elevated vibration and sound...
The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design,...
The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure...
The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The...
The very user-friendly QST and QSB series of rotary screw air compressors from Quincy Compressor are equipped with large-diameter, high-efficiency rotors. Large rotors mean the QST and QSB can run...
Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment.  Read more: http://www.quincycom pressor.com/products /reciprocatingpiston /qrdt#.UmlPWhzh_cs#i xzz2ieuol6mJ
With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's...