Princess Auto Limited 30 Gallon Gas Powered Truck Mount Air Compressor 8356685

Suppliers

Company
Product
Description
Supplier Links
30 Gallon Gas Powered Truck Mount Air Compressor - 8356685 - Princess Auto Limited
Winnipeg, Manitoba, Canada
30 Gallon Gas Powered Truck Mount Air Compressor
8356685
30 Gallon Gas Powered Truck Mount Air Compressor 8356685
30 Gallon Gas Powered Truck Mount Air Compressor

30 Gallon Gas Powered Truck Mount Air Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8356685
Product Name 30 Gallon Gas Powered Truck Mount Air Compressor
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 20 SCFM (33.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
ZR Oil-Free Screw Compressors -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details