BelAire Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic... | |
| GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with... | |
| GREAT PERFORMANCE AND VALUE BelAire Air Compressor’s Iron Series Compressors feature all cast iron design pumps. Models include simplex compressors up to 10hp and duplex models from 10 - 20hp. | |
| GREAT PERFORMANCE AND VALUE Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with... | |
| GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and... | |
| GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two... | |
| Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low... | |
| THE QUIET COMPRESSED AIR SYSTEM BelAire Rotary Screw Compressors are ideal for automotive and light industrial applications. A proven design provides superior performance along with quiet operation and are built... | |
| THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a... |