Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features ...
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.
Accessorie Air Compressor Systems | |
---|---|
Product Category | Air Compressors |
Product Number | CQ-907 |
Product Name | Masterline CR-25 Series Air Compressors |
Compressor Technology | Reciprocating Piston |
Lubrication Style | Lubricated |
Mass Flow Capacity | 7.6 SCFM (12.92 m³/hr) |
Discharge / Operating Pressure | 145 to 175 psi (102 to 123 m H2O) |