Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
ebm-papst Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | ACI 4420 ML |
Product Name | Axial Compact AC Fans |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 58.9 SCFM (100 m³/hr) |
Maximum Sound Level | 25 dbA |
Nominal Voltage | 230 volts |
Voltage Range | 195 to 265 volts |