From ebm-papst, these AC Compact Fan Kits are a quick and efficient way to address ventilation needs. The fan kits incorporate a range of AC fans and are supplied with a power lead as standard. Each kit will also include either a finger guard or an air filter, see below. Part numbers ending with KR0 Inch include a wire guard. Part numbers ending with KR1 Inch include an air filter. These 115 and 230 Vac fans are protected to IP20, and can operate at either 50 or 60Hz. The filer pads for these units can be changed without switching off the fan.
Kit Contents = 4656N Axial Fan, LZ120/1.5 Fan Lead, LZ30K Fan Guard
Air Flow = 160m³/h
Fan Speed = 2650rpm
Supply Voltage = 230 V ac
AC or DC Operation = AC
Bearing Type = Ball
Dimensions = 119 x 119 x 38mm
Power Consumption = 19W
Noise Level = 47dB(A)
Height = 119mm
RS Components, Ltd. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | 7972246 |
Application | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 94.13 SCFM (160 m³/hr) |
Maximum Sound Level | 47 dbA |
Nominal Voltage | 230 volts |