120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
Pelonis Technologies, Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | G1232M24BPLB1b-5 |
Product Name | 1232-5 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
Application | Industrial/Commercial Fans and Blowers |
Maximum Static Pressure | 0.3063 to ? in H2O (0.5723 to ? Torr) |
Maximum Sound Level | 44.9 dbA |
Nominal Voltage | 24 to 27 volts |
Running Current | 0.1800 amps |