AC Fans AC Fan, High Performance, 254x89mm, 230VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | 1053-OA254AN-22-2TB-ND | OA254AN-22-2TB | OA254AN-22-2TB | 36AJ7347 |
Product Name | AC Fans | AC Fans | FAN AC 254MM(10) 230V, 600cfm | Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
Maximum Air Flow | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | |
Maximum Static Pressure | 0.4500 in H2O (0.8407 Torr) | |||
Maximum Sound Level | 55 dbA | |||
Nominal Voltage | 230 volts | 230 volts | 230 volts |