FAN AXIAL 172X51MM 115VAC TERM
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals
AC Fans AC Fan, 172x51mm, 115VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes
Acme Chip Technology Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | OA172AP-11-2TB | 1053-1032-ND | OA172AP-11-2TB | OA172AP-11-2TB | 36AJ7233 |
Product Name | Fans, Thermal Management - Fans - AC Fans | AC Fans | AC Fans | FAN AC 172X51 115V BALL, 170cfm | Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
Maximum Air Flow | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | |
Maximum Sound Level | 42 dbA | 42 dbA | |||
Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
Nominal Power | 20 watts | 20 watts | 20 watts | ||
Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC |