FAN AC 120X38 220V BALL
AC Fans AC Fan, 120x38mm, 230VAC, 71CFM, 11W, 35dBA, 2300RPM, Dual Ball Bearing, Wire Leads
FAN AC 120X38 220V BALL
AXIAL FAN, 70CFM, BALL, 38.5MM, 120MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:35dB; Power Rating:11W; IP Rating:-RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | 1053-OA109AP-22-2WB-ND | OA109AP-22-2WB | OA109AP-22-2WB | 36AJ7171 | OA109AP-22-2WB | 70103424 |
Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 70Cfm, Ball, 38.5Mm, 120Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 120X38 220V BALL, 71cfm | Fan;AC;230V;11 W;71 CFM;30 dB;2300 RPM;Painted;Leadwires;120x120x38mm |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
Maximum Air Flow | 70 SCFM (119 m³/hr) | 70 SCFM (119 m³/hr) | 70 SCFM (119 m³/hr) | 71 SCFM (121 m³/hr) | 71 SCFM (121 m³/hr) | |
Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | 0.2800 in H2O (0.5231 Torr) | ||||
Maximum Sound Level | 35 dbA | 35 dbA | 30 dbA | |||
Nominal Voltage | 230 volts | 230 volts | 230 volts | 220 volts | 230 volts |