FAN AXIAL 92X38MM 115VAC TERM
AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 115VAC, 55CFM, 15W, 40dBA, 3150RPM, Dual Ball Bearing, Terminals, IP55 Rated
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals
AXIAL FAN, BALL, 55CFM, 40DB, 15W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:40dBA; Power Rating:15W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | OA938AP-11-1TB1855 | OA938AP-11-1TB1855 | 1053-1506-ND | 89AH2485 | OA938AP-11-1TB1855 |
Product Name | Fans, Thermal Management - Fans - AC Fans | AC Fans | AC Fans | Axial Fan, Ball, 55Cfm, 40Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans | FAN AC 92X38 115V ALL METAL IP55 TERMINAL, 45cfm |
Maximum Air Flow | 55 SCFM (93.48 m³/hr) | 55 SCFM (93.48 m³/hr) | 55 SCFM (93.48 m³/hr) | 45 SCFM (76.49 m³/hr) | |
Maximum Sound Level | 40 dbA | 40 dbA | |||
Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | |
Nominal Power | 15 watts | 15 watts | 15 watts | ||
Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC |