Parker Hannifin / Automation / Pneumatic - Europe P1J Series P1J-S020DS-0010

Suppliers

Company
Product
Description
Supplier Links
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
  • Dia 12 to 63mm bore size
  • Stroke lengths up to 100mm
  • Single and double acting
  • Magnetic piston as standard
  • Compact dimensions for confined spaces
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1J-S020DS-0010
Product Name P1J Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic & Hydraulic Linear Actuators - LP/LH Range - Rotork plc
Specs
Device Type Rod Type
Actuation Type Hydraulic; Pneumatic
Rated Force 89920 to 1.24E6 lbs (40780 to 560726 kg)
View Details
Contrac Electrical Linear Actuator - RSD10 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Mini slide - DGSL-N-20-20-PA - Festo Corporation
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
Mechanical Linear Actuator (Dual Carriage, Customized Stroke) - MAUX5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 6.3 to 13.39 inch (160 to 340 mm)
Features Adjustable Stroke; Double Carriage
View Details