Parker Hannifin / Automation / Pneumatic - Europe P1J Series P1J-S020DS-0025

Suppliers

Company
Product
Description
Supplier Links
Dia 12 to 63mm bore size Stroke lengths up to 100mm Single and double acting Magnetic piston as standard Compact dimensions for confined spaces Complete range of mountings and sensors
  • Dia 12 to 63mm bore size
  • Stroke lengths up to 100mm
  • Single and double acting
  • Magnetic piston as standard
  • Compact dimensions for confined spaces
  • Complete range of mountings and sensors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1J-S020DS-0025
Product Name P1J Series
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Zip Chain Actuator -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Stroke or X-Axis Travel 11.81 to 78.74 inch (300 to 2000 mm)
Rated Speed 19.69 to 39.37 in/sec (30 to 60 m/min)
Rated Force 67.44 to 450 lbs (30.59 to 204 kg)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM10D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
2 suppliers
Linear Actuator - MALS-D23 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 0.9843 inch (10 to 25 mm)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details