Parker Hannifin / Automation / Pneumatic - Europe P1S Series P1S-S010DS-0125

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Stainless Steel design

  • Dia 10 - 25mm Bore sizes to ISO 6432
  • Dia 32 - 125mm Bore sizes to ISO 6431
  • Magnetic piston as standard
  • Clean design ideal for washdown
  • Initial lubrication with food grade grease
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Linear Actuators
Product Number P1S-S010DS-0125
Product Name P1S Series
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Caged Ball Linear Motion Actuator - SKR Series - THK America, Inc.
Specs
Device Type Rodless
Actuation Type Electrical
Drive Type Ball Screw
View Details
Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details
Motorized linear actuator, 25 mm travel, integrated controller, plus manual control - X-NA08A25 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details