Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Exlar | |
---|---|
Product Category | Linear Actuators |
Product Number | FT35-2405 |
Product Name | Electric Linear Actuator |
Device Type | Rod Type |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 24 inch (610 mm) |
Rated Speed | 14.7 in/sec (22.4 m/min) |
Rated Force | 10700 to 26168 lbs (4853 to 11868 kg) |