CEF Industries LLC Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| CEF Industries was one of the first companies to introduce electro-mechanical aerospace qualified actuators. We can offer our customers the finest quality actuators with high reliability and the flight heritage... | |
| Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load... |