Ningbo Kepo Electronics Co., Ltd. Datasheets for Voice Coil Actuators and Motors

Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more

Product Name Notes
Kepo customizes Z -direction linear motors for push-buttons and touchscreens in all dimensions. The products are of strong F0 stability, high-temperature resistance (150°C), large acceleration, high peak value (3.20g), good...
Kepo customizes Z -direction linear motors for push-buttons and touchscreens in all dimensions. The products are of strong F0 stability, high-temperature resistance (150℃), large acceleration, high peak value (3.20g), good...