Equipment Solutions, Inc. Datasheets for Voice Coil Actuators and Motors
Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more
| Product Name | Notes |
|---|---|
| The PVS5.5 Parallelogram Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short... | |
| The VCS-1010 Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short to... | |
| The VCS-2020 Voice Coil Linear Stage is a high performance compact positioning system. It was specifically developed for applications requiring both high precision and high-speed positioning over a short to... |