Gurley Precision Instruments Datasheets for Absolute Rotary Encoders

Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more

Product Name Notes
Major Features and Advantages: Up to 20-bit single-turn resolution available Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available Standard synchro flange SSI interface standard (RS-485) - 4...
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power...
The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation...
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility.
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to...
The model A87H encoder is a single-turn high resolution absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring...
The model A90 encoder is a single-turn high resolution absolute rotary encoder with optoelectronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring...
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of...
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact,...
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The...
The Series Vx35H combines the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. Utilizing Gurley's unique Virtual Absolute technology,...
The V860H is a high-performance optical encoder that utilizes unique Virtual Absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing...
Up to 19-bit resolution (524,288 words/rev), Unique built-in test functions, Byte-wide multiplexed natural binary output, Solid shaft or blind hollow shaft versions, IP61 sealing, two accuracy grades