Absolute encoder for curved axes.
Contactless sensing.
Detection of arcs and curved axes up to 360°.
SSI & BiSS output with alarm bits.
IP68 Protection.
Lika Electronic | |
---|---|
Product Category | Rotary Encoders |
Product Number | SMLA |
Product Name | Absolute Encoder For Curved Axes |
Encoder Type | Absolute |
Absolute Encoder Output Code | Gray; Binary |
Output Signal | Serial Synchronous Interface |
Shaft Speed | 15000 rpm |