STG-100 is an outdoor Mini-PLC which comes in a robust splash-proof housing, and with a double-spaced TFT-Display with blue LED-backlight. The open hardware concept opens up completely new application fields.
Mini-PLC with LC-Display. Build in a splash-proof housing. Wide supply voltage range 7-32 Vdc. Ideal for 12/24 V power supply systems. 8 analog/digital inputs 0-30 Vdc. Analog/digital converter with 10 bit resolution. 8 Short circuit- and overload protected outputs (1.5 A each). Hardware Real Time Clock (RTC). 3 PWM outputs up to 32 kHz. 2 frequency counter inputs up to 65 kHz. I²C connection. SPI connection. Internal voltage monitoring. LCD 2x16 characters with blue backlight. Freely programmable LCD. 4 Enter Keys for easy menu navigation. Programming in BASIC, C or Assembler. EEPROM memory data retention >40 years. Fully ESD and EMV tested design. Easy connection provided by spring terminals. IP65 protection. Supplied with spring terminal connectors and user manual
Manufacturer Series = STG-100
Supply Voltage = 7 - 32 V dc
Output Type = Analogue
Number of Outputs = 8
Number of Inputs = 8
Input Type = Analogue, Digital
Display Included = Yes
Output Current = â¤5 A
Mounting Type = Surface Mount
Program Capacity = 64 kB
RS Components, Ltd. | |
---|---|
Product Category | Programmable Logic Controllers (PLC) |
Product Number | 8850904 |
Input | Analog Input; Analogue, Digital |