IDEC Corporation IDEC Programmable Logic Controllers FC6A-C40R1CE

Description
40IO CPU 24VDC Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Programmable Logic Controllers - FC6A-C40R1CE - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC6A-C40R1CE
IDEC Programmable Logic Controllers FC6A-C40R1CE
40IO CPU 24VDC Relay

40IO CPU 24VDC Relay

Supplier's Site
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1167-ND
Programmable (PLC, PAC) 1885-1167-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C40R1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C40R1CE
Controllers - Programmable (PLC, PAC) FC6A-C40R1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Supplier's Site Datasheet
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec - 81Y2266 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec
81Y2266
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec 81Y2266
CPU MODULE, 40 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

CPU MODULE, 40 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number FC6A-C40R1CE 1885-1167-ND FC6A-C40R1CE 81Y2266
Product Name IDEC Programmable Logic Controllers Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, IEC-61131-3 (LD - SFC - FBD - ST - IL) über Arduino PLC-IDE
Power 24VDC
View Details
RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Transistor Output; Mosfet, Solid State
Network Options COM, USB
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
AS-Interface PROFINET gateway with PLC - AC1404 - ifm electronic gmbh
Specs
Programming Options Front Panel
Computer Interface Options Ethernet; OPC-UA
Network Options Ethernet; EtherCAT
View Details