1762 MicroLogix 1200 System, MicroLogix 1200, 120/240V ac power, (10) standard 24V dc and (4) Fast 24V dc digital inputs, (10) relay outputs
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Programmable Logic Controllers (PLC) |
Product Number | 1762-L24BWA |
Product Name | MicroLogix 1200 24 Point Controller |
Input | DC Input |
Output | Relay Output |
Computer Interface Options | RS-232C Port |
Power | 120/240V AC |