AC TYPE
5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE
UL, CUL, CE APPROVAL
NEMA 1 ENCLOSURE
200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE
31 AMPERE OUTPUT CURRENT
200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
10 HP INPUT POWER
ADJUSTABLE FREQUENCY DRIVE TYPE
10 HP OUTPUT POWER
NXS MODEL
AC TYPE
5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE
UL, CUL, CE APPROVAL
NEMA 1 ENCLOSURE
200 TO 240 VAC AT 45 TO 66 HZ INPUT VOLTAGE
31 AMPERE OUTPUT CURRENT
200 TO 240 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
10 HP INPUT POWER
ADJUSTABLE FREQUENCY DRIVE TYPE
10 HP OUTPUT POWER
NXS MODEL