Designed to meet electric propulsion needs of the Navy
GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s two-level Pulse Width Modulated Medium-Voltage Converter is a multi-megawatt power converter designed for high-power naval applications. Our pulse width modulated converter supplies advanced induction motors for many Marine applications, and the propulsion system is most suitable for large, high-power surface combatants.
Features & Benefits:
Direct connection to a 4160V supply system (no transformers)
Efficiency: High power density and built-in redundancy
Reliability: Shock resilient
Safety: Direct water cooling of the power devices
Comfort: Low noise and vibration
Designed to meet electric propulsion needs of the Navy
GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s two-level Pulse Width Modulated Medium-Voltage Converter is a multi-megawatt power converter designed for high-power naval applications. Our pulse width modulated converter supplies advanced induction motors for many Marine applications, and the propulsion system is most suitable for large, high-power surface combatants.
Features & Benefits:
- Direct connection to a 4160V supply system (no transformers)
- Efficiency: High power density and built-in redundancy
- Reliability: Shock resilient
- Safety: Direct water cooling of the power devices
- Comfort: Low noise and vibration