Motor Driver Bi-CMOS PWM 16-TSSOP-EP
Motor Driver Bi-CMOS PWM 16-TSSOP-EP
Motor Driver Bi-CMOS PWM 16-TSSOP-EP
IC MOTOR DRIVER 4.5V-36V 16TSSOP
Motor Driver Bi-CMOS PWM 16-TSSOP-EP
IC MOTOR DRIVER 4.5V-36V 16TSSOP
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
Product Number | MAX14871EUE+TR-ND | MAX14871EUE+T | MAX14871EUE+T | MAX14871EUE+T |
Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
Configuration | PCB Mount; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | |||
Communication | PWM | PWM | ||
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
AC Input | 4 to 36 volts |