Absolute kit-encoder for robotics
Precise optical sensing
Single turn resolution up to 23 bit
Electronic multiturn counter
Incremental sine/cosine track
Hollow shaft up to Ø24 mm
Lika Electronic | |
---|---|
Product Category | Rotary Encoders |
Product Number | AMM5A |
Product Name | Absolute Kit-Encoder For Robotics |
Encoder Technology | Optical |
Encoder Type | Incremental; Modular Kit |
Features | Hollow Shaft |
Output Signal | Serial; Serial Synchronous Interface; BiSS-C |
Counts / Revolution | 8388608 (counts/revolution) |