Maxim Integrated Dac, 14Bit, Umax-10; Resolution (Bits) Maxim Integrated/analog Devices MAX5142EUB+

Description
DAC, 14BIT, UMAX-10; Resolution (Bits):14bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:µMAX; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 14Bit, Umax-10; Resolution (Bits) Maxim Integrated/analog Devices - 73Y4747 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 14Bit, Umax-10; Resolution (Bits) Maxim Integrated/analog Devices
73Y4747
Dac, 14Bit, Umax-10; Resolution (Bits) Maxim Integrated/analog Devices 73Y4747
DAC, 14BIT, UMAX-10; Resolution (Bits):14bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:µMAX; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

DAC, 14BIT, UMAX-10; Resolution (Bits):14bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:µMAX; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 73Y4747
Product Name Dac, 14Bit, Umax-10; Resolution (Bits) Maxim Integrated/analog Devices
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details
615 RDP PY Series Transducer Amplifier -  - RDP Electrosense
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Titan Digital Analog Converter - DAC1602-23 - Mars Labs LLC
Specs
Signal Converter Type Digital-to-Analog Converter
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
View Details